Viper Xtreme Edition DDR4 16GB (4 x 4GB) 2800MHz Low Latency Quad Kit

Patriot Memory’s Viper Xtreme Edition memory kits are designed specifically for Intel’s X99 platform. Built for extreme overclocking and performance, the Patriot Memory Viper Extreme kits features a custom copper and all aluminum heat shield to provide the best thermal protection available.

Available in 16GB kits, these modules are engineered to run at PC4-19200 (2400MHz) speeds at 15-15-15-35 timings.

Each module is hand tested for quality, backed by a full-lifetime warranty, and Patriot Memory’s industry leading customer service. For Gamers and Enthusiasts looking to get the most out of their systems, The Viper Xtreme Edition memory kit is second to none.

Manufacturer Part Number
PX416G280C6QK
EAN/UPC
0815530018575,815530018575
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Weight: 270 g

Dimensions: 4.43 x 15.6 x 18.7 cm

Capacity: 16GB

Memory Speed: 2800MHz

DRAM Memory Technology: DDR4 DRAM

Memory Timings: 16-18-18-36

Color: Black

Memory Type: Non-ECC Unbuffered

Voltage: 1.2V

Memory Configuration: Quad Channel Kit

Warranty: Limited Lifetime

Certifications: RoHS

Country of Origin: Taiwan

Unit Dimension Width: 13.2cm

Unit Dimension Height: 4.1cm

Unit Dimension Length: 0.76cm

Unit Weight: 218gm