Signature Line 4GB 1600MHz SODIMM

Patriot's Signature SODIMM modules are the perfect, no hassle upgrade for any notebook. Compatible with with Intel® 4th generation mobile processors and running at just 1.35 volts, these SODIMM modules are optimized for ultra low power consumption providing extremely efficient performance.

Patriot's Singature SODIMMS are built from the highest quality, components and hand tested offering consumers rock-solid plug and play performance for the most demanding mobile applications.

Compatible with Windows® 8, Windows® 7, Windows® Vista, Windows® XP, Windows ® 2000, Windows® ME, Linux 2.4 and later, Mac® OS 9, X and later, Patriot's SODIMM modules are backed by a limited lifetime warranty and Patriot's award winning customer support.

Manufacturer Part Number
PSD34G1600L82S
EAN/UPC
0815530018759,815530018759
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Weight 22.7gm g

Dimensions 16cm x 5.5cm x 17cm cm

Capacity 4GB

Memory Speed 1600MHz

DRAM Memory Technology DDR3

Cache Latency CL11

Memory Type Non-ECC Unbuffered

Voltage 1.35V

Memory Configuration SODIMM

Warranty Limited Lifetime

Certifications RoHS

Country of Origin Taiwan

Unit Dimension Width 6.9cm

Unit Dimension Height 3cm

Unit Dimension Length 0.30cm

Unit Weight 9gm