The LX Class 10 SDHC/SDXC memory cards are fully compatible with the latest SD Association 3.0 specification which offers increased storage capacity from 64GB to 2TB and with up to 80mb/s read and 20 mb/s write.
Note:
Weight: 32 g
Dimensions: 10 x 13.2 x 1 cm
Capacity: 32GB, 64GB, 128GB, 256GB, 16GB, 8GB
SD Format: SDHC, SDXC
Class Rating: UHS-I, U1/Class 10
Warranty: 5 Years
Certifications: RoHS, FCC, CE
Country of Origin: Taiwan
Unit Dimension Width: 3.1
Unit Dimension Height: 0.2
Unit Dimension Length: 2.3
Unit Weight: 2