128 GB LX microSD Extended Capacity (microSDXC) Card

Patriot’s LX Series UHS-I compatible MicroSDXC flash memory cards offer blazingly fast performance for the ultimate storage upgrade for HD camcorders and mid-range cameras. These memory cards are Class 10 certified and meet the latest SD Association specifications by providing a minimum sustained write speed of 10MB/s.

Remove the bottleneck of slow memory and capture every image or video without missing a moment. With Class 10 specification, the Patriot LX Series MicroSDXC cards are fast enough to record video in full high definition. These MicroSDXC cards offer a maximum capacity of 64GB and 128GB, providing enough room to shoot and store hours of videos and thousands of photos.

Backed by Patriot Memory’s award winning customer service and a 5-year warranty, the LX Series MicroSDXC cards are the best choice for those looking to capture their world in stunning full HD resolutions.

Manufacturer Part Number
PSF128GMCSDXC10
EAN/UPC
0815530018544,815530018544
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Up to 70MB/s Read
  • Up to 20MB/s Write
  • Voltage: 2.7 - 3.6V
  • Operating Temperature: -25C to 85C
  • Storage Temperature: -40 to 85C