AirStation N450 DD-WRT Wireless Router

Buffalo's AirStation N450 Gigabit Open Source DD-WRT Wireless Router is a high speed, open source solution, delivering high performance networking. Ideal for high bandwidth applications, it features an 720 MHz processor with 128 MB of RAM and is equipped with three detachable external antennas and on-board power amplifiers for advanced performance and range.

  • Open source DD-WRT pre-installed
  • Speeds up to 450 Mbps
  • Allows up to 4 simultaneous gigabit wired connections
  • Wireless security - AOSS/WPS support
  • Priority Control QoS automatically prioritizes traffic according to user's preference
  • Backward compatible with 802.11g/b/a devices
  • Features 3 detachable external antennas
  • Configure as an access point or wireless bridge
  • Many DD-WRT capabilities such as OpenVPN, VLAN and full command-line root access, VPN passthrough, DNS caching, ability to create multiple SSIDs, Telnet and SSH root access and more

Buffalo's AirStation N450 Gigabit Open Source DD-WRT Wireless Router supports a great number of functionalities with simple setup and configuration. It offers advanced features and low-level device management, unlocking extensive capabilities and potential with increased network stability.

Manufacturer Part Number
WZR-450HP2D
EAN/UPC
0747464130361,747464130361
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Wireless LAN Interface

Standard Compliance: IEEE802.11n/g/b
Frequency Range: 2.4 GHz
Wireless Security: WPA2-PSK (AES), WPA-PSK (AES), WPA/WPA2-mixed (AES/TKIP), 128/64-bit WEP

Wired LAN Interface

Standard Compliance: IEEE802.3/3u/3ab
Speed and Flow Control: 10/100/1000 Mbps (Auto Sensing)
Number of LAN Ports: 4 Ports (RJ-45 Auto MDIX)
Number of WAN Ports: 1 Port (RJ-45 Auto MDIX)

Performance

CPU: 720 MHz
Memory: 128 MB RAM

Environmental & Power

Power Consumption: 5.9W (Maximum)
Power Supply: External AC 100-240V Universal, 50/60 Hz
Operating Temperature: 32-104°F (0-40°C)
Operating Humidity: 0-85% (non-condensing)

Other

Dimensions (L x W x H): 1.38 x 6.5 x 6.22 in
Weight: 0.86 lbs
Client OS Support: Windows® 8.1 (32-bit/64-bit), Windows® 8 (32-bit/64-bit), Windows® 7 (32-bit/64-bit), Windows Vista® (32-bit/64-bit), Windows® XP, Windows® Server 2012 R2, Windows® Server 2012, Windows® 2008 R2, Windows® Server 2008, Mac OS® X 10.6 - 10.9*