Type - S Thin and Light Protective Keyboard Case

Create, explore and say more with a thin and light protective keyboard case.

Exceptional typing experience

Built-in keyboard with well-spaced keys provide a familiar, fast and accurate typing experience

  • Bluetooth® integration makes it easy to connect  
  • Includes time saving Android® shortcuts keys
  • Use with Samsung Hancom™ Office Suite to maximize your productivity

Thin and light

Precision engineering and state-of-the-art materials make Type – S amazingly thin and light yet help keep your tablet safe and protected.

Essential Protection System

Protects both sides of your Galaxy Tab® S from accidental bumps, scratches and spills.

  • Engineered with durable and water-repellant materials
  • Perfect for everyday use
Versatile viewing positions

Dual-view stand caters to different activities from typing-to-reading. Position the tablet upright for typing emails and chatting or lay flat to read and browse in comfort.

Auto-wake, auto-sleep

Your Galaxy Tab S is ready when you are. The case wakes your tablet when you open the cover and puts it to sleep when you close it.

SecureLock system

Corner clips keep tablet firmly secured in the protective case.

  • Powerful magnets are designed to keep Type - S securely closed

Rechargeable, long lasting battery

Get up to 3 months of battery life on a single charge. Recharge Type - S using the USB cable.

Manufacturer Part Number
920-006756
EAN/UPC
0097855110169,097855110169
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System Requirements Android 4.4
Warranty Information

1-Year Limited Hardware Warranty

Package Contents

  • Keyboard case
  • USB cable for recharging
  • Documentation 


Part Number

  • PN 920-006401Black
  • PN 920-006756 Bright Red
Dimensions
Width::
10.2 in (259 mm)
Height::
7.5 in (192 mm)
Depth::
.78 in (20 mm)
Weight::
436 g (.96 pounds)

Technical Specifications
Bluetooth® (3 months battery life)*