F22 DLP Projector

The F22-series is the ultimate compact performance projector for technically challenging and demanding applications. Providing world-class technology, a functional and innovative design, the F22 delivers an unmatched level of performance, reliability, automation and customization.

The design is in the details

Featuring WUXGA, 1080p and SXGA+ resolutions with up to 3,300 lumens, the F22 ensures the best possible result for your image needs in every situation. Its compact footprint makes smart use of valuable installation area and reduces the resources required during physical installation. Once mounted, lamp changes can be done with the projector in situ, saving both time and money.

Performance you can count on 

The F22-series projectors are specifically engineered for demanding environments such as motion-based simulators or theme park rides, where reliability and performance are paramount. Each projector is manufactured and meticulously tested and calibrated in the Barco center of excellence in Norway. The product is warranted for 24/7 operation and is supported around-the-clock by Barco’s global service and support team.

Manufacturer Part Number
R9023054
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specs

Technology: single-chip DLP® projector
Concept: optical lens shift design
3D capability: INFITEC EX® 3D
Resolution: SXGA+ (1,400 x 1,050) / 1080p (1,920 x 1,080) / WUXGA (1,920 x 1,200)
Brightness: Up to 3,300 lumens
Contrast: Up to 2,500 : 1 (Nominal full field on/off)
Aspect Ratio: 16:9 (720p) / 4:3 (SXGA+) / 16:9 (1080p) / 16:10 (WUXGA)
Display colors: Less than 1 Billion colours, 30-bit RGB
Latency: ~22ms frame on graphics port
Computer graphics formats: 1,920 x 1,200 - 640 x 480 pixel resolution (model dependent) / RGBHV, RGBS, RGsB
Horizontal scan frequencies: 15 - 150 kHz (resolution dependant)
Vertical scan frequencies: 48 - 190 Hz (resolution dependant)
Video formats: EDTV (576p, 480p) / SDTV (576i, 480i) / HDTV (1080p, 1080i, 720p) /NTSC, PAL, SECAM
Lens operation: Focus, shift and manual zoom

Lenses:

  • Wide Angle EN17 lens - throw ratios: 1.09 : 1 (720p) / 1.00 : 1 (SXGA+) / 0.92 : 1 (1080p) / 0.92 : 1 (WUXGA)
  • Ultra Wide Angle EN19 lens - throw ratios: 0.88 : 1 (720p) / 0.80 : 1 (SXGA+) / 0.74 : 1 (1080p) / 0.74 : 1 (WUXGA)
  • Short Tele Zoom EN32 lens - throw ratios: 2.96 - 4.62 : 1 (720p) / 2.71 - 4.22 : 1 (SXGA+) / 2.50 - 3.90 : 1 (1080p) / 2.50 - 3.90 : 1 (WUXGA)
  • Standard projection lens EN35 - throw ratios: 1.89 - 2.62 : 1 (720p) / 1.73 - 2.39 : 1 (SXGA+) / 1.60 - 2.21 : 1 (1080p) / 1.60 - 2.21 : 1 (WUXGA)
F22 lenses are not interchangeable
Image width: 0.7 - 2.5 m
Light source: 220W UHP lamp
Lamp lifetime: Up to 2,250 hours (full power) / up to 3,000 hours (Eco mode)
Computer inputs: 1 x HDMI 1.3a, 1 x DVI-I, 1 x VGA
Video Input: 1 x HDMI 1.3a, 1 x DVI-I, 1 x S-video, 1 x Composite, 1 x YPbPr
Control possibilities: 1 x RJ-45 TCP/IP, 1 x 9-pin D-SUB RS232, 1 x USB
Dimensions: 278 x 94 x 234 mm (WxHxD)
Weight: 2.9 kg
Shipping Dimensions: 440 x 440 x 31 mm (WxHxD)
Shipping Weight from Factory: 7.4 kg
Power requirements: 3.0-1.3A, ~100-240V, 50-60Hz
Conformances: CE, FCC Class A and cCSAus
Operating temperature: 10 - 40 °C
Storage temperature: -20 - 60 °C
Operating humidity: 20 - 80% RH
Storage humidity: 10 - 90% RH
Color: Black metallic
Warranty: 3 years standard warranty, 500 hours or 90 days on lamp (whichever comes first). Optional 2 years, 24/7 operation warranty. Conditions apply.
MTBF: 27,838 hours