Dragon NaturallySpeaking v.13.0 Premium

Dragon NaturallySpeaking 13 Premium speech recognition software lets you accomplish more on your computer — quickly and accurately — using your voice. Dragon turns spoken words into text and executes voice commands much faster than you can type so you can realise your productivity potential at work, school or home.

Manufacturer Part Number
K689F-K00-13.0
EAN/UPC
5031199040381
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor:

  • 2.2 GHz Intel® dual core or equivalent AMD. Faster processors yield faster performance.
Operating System:
  • Windows 7 (32/64-bit)
  • Windows 8/8.1 (32/64-bit)
  • Windows Server 2008 R2
  • Windows Server 2012
Hard Disk:
  • 4 GB of Space (8 GB for Electronic Download)
Memory:
  • 2 GB of RAM for Windows 7/8/8.1 (32-bit)
  • 4 GB of RAM for Windows 7/8/8.1/Server 2008 R2, Windows Server 2012 (64-bit)
Optical Drive:
  • DVD-ROM
Others:
  • Internet Explorer 9 or higher or the current version of Chrome or Firefox for Online Help
  • A sound card supporting 16-bit recording
  • An Internet connection for automatic product activation (a quick anonymous process)
Note:
  • Supports Microsoft Office 2010 & 2013. Does not support dictation into Electronic Medical Record (EMR) systems.
  • For EMR support, please use Dragon Medical Practice Edition.