Listen to your favorite songs from your Bluetooth enabled device through the crystal clear V7 Bluetooth wireless speaker. You will enjoy its 33 foot range, and hands-free speakerphone function allowing you to answer phone calls from your Bluetooth enabled mobile phone. The powerful 2.5 Watt speakers have a built-in passive radiator woofer for deep base. The USB rechargeable built-in battery provides up to 16 hours of uninterrupted sound while you’re on the go. Thank to the power-bank feature you can even charge your mobile devices on-the-go such as iPad, iPhone, Smartphone or Tablet PC.
Note:
Manufacturer number: SP6000-BT-WHT-18NC
V7 SKU: YE3758
Output Power: 2.5W (2x 2W)
Controls: ON/OFF switch / pairing & push to talk button / volume control / music track changer
Connectivity Technology: Wireless Bluetooth v3.0, NFC
Supported Bluetooth Profiles: Hands-free Profile (HFP); Advanced Audio Distribution Profile (A2DP); Audio/Video Remote Control Profile (AVARCP); Near Field Communications (NFC)
Battery Life: Up to 16 Hours (depends on volume level setting used)
Battery Capacity: Rechargable Li-polymer battery / 3600mAh
Input: 5V DC / micro-USB to USB cable provided for USB-enabled device charging / no AC power supply required
Frequency: 80Hz - 20KHz
Wireless Range: Range up to 10 meters
Country of Origin: China
Packaging type: Full color retail box
Warranty: 2 years
Compliance: FCC, CE, RoHS, BQB
Product Weight: 350 g
Color: White