Voyager Tablet Case for Apple iPad mini 1,2,3

Pelican Products, the leader in mission-critical equipment protection, has been trusted by professionals for over 35 years. The same Pelican DNA that has protected our armed forces and emergency and scientific equipment through the harshest environments on Earth is now available to protect your tablet.

  • Tested to Military Specifications to survive multiple drops.
  • Dual layer lining protects electronics.
  • Built-in kickstand for typing and media viewing.
  • Angled edges divert energy and protect screen from surface contact.
  • Visit our Mobile Device Protection micro site for more information.

Manufacturer Part Number
C12030-M30A-BLK
EAN/UPC
0019428128777,019428128777
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Catalog No. Tablet C12030: iPad miniā„¢ 1,2,3
Ext. Dim. (L x W x D) Weight 8.50" x 0.72" x 5.75"
(21.58 x 1.83 x 14.6 cm): 6.4 oz
(181.44 g)
Single Package Dimensions (L x W x H) 1: 9.00" x 0.90" x 5.80"
(22.9 x 2.3 x 14.7 cm)
Sub Masterpack Dimensions (L x W x H) 3: 10.50" x 3.50" x 8.00"
(26.7 x 8.9 x 20.3 cm)
Masterpack Dimensions (L x W x H) 24: 11.50" x 7.25" x 32.50"
(29.2 x 18.4 x 82.5 cm)
Part Number UPC Code C12030-M30A-BLK: 019428128777
C12030-M30A-PNK: 019428128784