Elite P2MP Plus Wireless Router

The NEW ELMO Elite P2MP Plus solution is a new comprehensive technology where digital content can be shared in a safe and secure private WiFi environment. The ELMO Elite P2MP Plus reaches up to 10 participants and can be used for a variety of fields such as education, corporate, legal, finance, and government. Users can now integrate every piece of technology from the ELMO document camera to iPads and Android tablets without the use of a projector. ELMO elite P2MP plus is ideal for midsize trainings, small classes and boardroom meetings.

Manufacturer Part Number
1966-PLUS
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

ELMO Elite Max P2MP
Encrypted Circle Host Software (includes router for up to 10 devices)Requires
Windows 7/8
 

Circle Viewer Software
For Android, iOS 

Circle Hub(Hardware)
Hardware Features
Interface
1 10/100Mbps WAN/LAN Port
1 Micro USB Port
1 Reset Button

Wireless Standards
IEEE 802.11n, IEEE 802.11g, IEEE 802.11b

Dimensions (W x D x H)
2.2 x 2.2 x 0.7in (57 x 57 x 18mm)

Antenna Type
On-Board

Wireless FeaturesFrequency
2.4-2.4835GHz

Signal Rate
11n: Up to 150Mbps (dynamic)
11g: Up to 54Mbps (dynamic)
11b: Up to 11Mbps (dynamic)

Reception Sensitivity
135M:-70dBm@10%PER
65M:-73dBm@10%PER
54M:-76dBm@10%PER

Transmit Power
CE: <20dBm(2.4GHz)
FCC: <30dBm

Wireless Modes
AP Mode, Router Mode, Client Mode
Repeater Mode, Bridge Mode

Wireless Functions
Enable/Disable Wireless Radio, WDS Bridge, WMM, Wireless Statistics

Wireless Security
64/128/152-bit WEP, WPA/WPA2, WPA-PSK/WPA2-PSK

Software Features
WAN Type
Dynamic IP/Static IP/PPPoE/PPTP/L2TP

DHCP
Server, Client, DHCP Client List, Address Reservation

Quality of Service
WMM, Bandwidth Control

Port Forwarding
Virtual Server, Port Triggering UPnP, DMZ

Dynamic DNS
DynDns, Comexe, NO-IP

VPN Pass-Through
PPTP, L2TP, IPSec (ESP Head)

Access Control
Local Management Control, Host List, Access Schedule, Rule Management

Firewall Security
DoS, SPI Firewall
IP Address Filter/MAC Address Filter/Domain Filter
IP and MAC Address Binding

Management
Access Control
Local Management
Remote Management

OthersCertification
CE, FCC, RoHS

Package Contents
TL-WR702N
Power Adapter
USB Cable
Ethernet Cable
Quick Installation Guide
Resource CD

System Requirements
Microsoft® Windows® 98SE, NT, 2000, XP, Vista® or Windows 7, MAC®
OS Netware®, UNIX® or Linux

Environment
Operating Temperature: 0°C~40°C (32°F~104°F)
Storage Temperature: -40°C~70°C (-40°F~158°F)
Operating Temperature: 10%~90% non-condensing
Storage Temperature: 5%~90% non-condensing