Ethernet Routing Switch 3549GTS

ETHERNET SWITCHES THAT ARE SIMPLE TO OPERATE

For small to midsize companies and branch offices, these Ethernet switches are easy to install, manage, and run. You can deploy them in open environments outside the wiring closet. Your switch connects to and powers end-user devices throughout the office. It comes with certified one-minute plug-and-play for IP phones, an intuitive management GUI, and automated set-up.

Models include 10-, 24- and 48-port variants, and standalone and stackable options. Our resilient stacking design supports pay-as-you-grow scaling—use up to 80 Gbps of virtual backplane capacity and connection for up to 384 devices. There are also fanless models for silent running in classrooms, hospitality suites, or retail sites.

1. Simple to Operate

Plug and play for IP phones, automated QoS provisioning, and GUI management simplify initial deployment as well as ongoing adds, moves, and changes.

2. Cost Effective

100+ enterprise class features, including PoE, PoE+, at price points that fit into tight budgets.

3. Easy Set-Up for Avaya IP Office

If you’re using Avaya IP Office for communications, our auto set-up really simplifies integration and provisioning.

Certified One-Minute Plug-and-Play for IP Phones

When an IP phone is plugged in, it is automatically recognized and configured. This can dramatically simplify the roll out and management of IP phones.

Auto Set-Up for Avaya IP Office

The switch includes an automated script enabling fast, error-free installation when deployed with Avaya IP Office. The script automatically sets up VLAN, QoS, and other switch parameters, so IP Office and IP Phones are ready for immediate connection. Avaya takes a typically hours-long task— especially to someone not familiar with an Ethernet switch—and reduces it to a minute.

Intelligent Stacking Delivers Scalability

Avaya combines a non-blocking internal switching fabric with a high-speed virtual backplane, enabling proportional scaling and automated software configuration when new switches are added. Up to eight switches and 384 user ports can be supported by cabling units together.

Lifetime Warranty

Avaya provides warranty services for the Ethernet Routing Switch 3500 Series. The warranty includes ongoing technical support and complimentary next-business-day shipment to replace failed units.

Manufacturer Part Number
AL3500F06-E6
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Switch Details:

  • 48 x 10/100/1000BASE-T ports, plus 2 x shared SFP ports
  • 1 x SFP+ port
  • Stacking, up to 8 units with 10Gbps stack throughput per switch
  • System CPU speed:  400 Mhz
  • System memory:  32MB Flash, 128MB DRAM
  • Switch capacity and forwarding rate:  120Gbps/89.3Mpps

Dimensions:

  • Height:  1U or 445mm / 1.75”
  • Width:  440mm / 17.5”
  • Depth:  405mm / 15.75”

Weight:

  • 6.15kg / 13.55lb