RadiForce MX242W 2.3MP 61cm (24.1") Color LCD Monitor

The EIZO RadiForce MX242W features a high-quality IPS LCD with a large display and 16:10 aspect ratio. The widescreen format of the 24” DICOM preset monitor enables the simultaneous display of two images or one image and the accompanying diagnosis. This allows the user to directly view everything at once. There’s no need for annoying sheets of paper, which saves time. The optimal DICOM display curve is preset during production and guarantees undistorted greyscale tones in radiological images. As a result, the monitor meets requirements in accordance with quality control guidelines (Section 8.2).

Manufacturer Part Number
MX242W-BK
EAN/UPC
0690592039023,690592039023
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Cabinet Color
Black

Panel
Type: Color TFT LCD Panel (IPS)
Backlight: LED
Size: 61 cm / 24.1" (611 mm diagonal)
Native Resolution: 1920 x 1200 (16:10 aspect ratio)
Viewable Image Size (H x V): 518.4 x 324.0 mm
Pixel Pitch: 0.270 x 0.270 mm
Display Colors: 10-bit colors (DisplayPort) : 1.07 billion (maximum) colors
8-bit colors: 16.77 million from a palette of 68 billion colors
Viewing Angles (H / V, typical): 178° / 178°
Brightness (typical): 350 cd/m2
Contrast Ratio (typical): 1000:1
Response Time (typical): 12 ms (On/Off)

Video Signals
Input Terminals: DVI-I x 1, DisplayPort x 1
Digital Scanning Frequency (H / V): 31 - 76 kHz / 59 - 61 Hz
Analog Scanning Frequency (H / V): 26 - 76 kHz / 49 - 71 Hz
Sync Formats: Separate
 
USB
Function: 1 upstream, 2 downstream
Standard: USB 2.0

Power
Power Requirements: AC 100 - 240 V: 50 / 60 Hz
Maximum Power Consumption: 68 W
Typical Power Consumption: 31 W
Power Save Mode: Less than 0.5 W
Power Management: Digital: DVI DMPM, DisplayPort 1.1a, Analog: VESA DPM

Sensor: Backlight Sensor

Features & Functions
Brightness Stabilization: Yes
Digital Uniformity Equalizer: Yes
Preset Modes: CAL Switch
OSD Languages: English, German, French, Italian, Japanese, Simplified
Chinese, Spanish, Swedish, Traditional Chinese

Physical Specifications
Net Weight: 8.7 kg
Net Weight (Without Stand): 6.0 kg
Hole Spacing (VESA Standard): 100 x 100 mm

Certifications & Standards (Please contact EIZO for the latest information.)
CE (Medical Device Directive), EN60601-1, UL60601-1, CSA C22.2 No. 601-1, IEC60601-1, VCCI-B, FCC-B, Canadian ICES-003-B, RCM, RoHS, China RoHS, WEEE, CCC, GOST-R
FDA 510(k) Clearance: Yes
(for General Radiography)

Supplied Accessories
AC power cord, signal cable (DVI-D - DVI-D, DisplayPort - DisplayPort) , USB cable, Utility Disk (RadiCS LE, ScreenManager Pro for Medical, PDF instructions for use, PDF installation manual), instructions for use

Warranty
Five Year