MPH2 "B" 1222

MPH2 B

Liebert MPH2 Managed Rack PDU offerings deliver remote monitoring and control capabilities in a range of models. The Vertiv MPH2-B provides basic power monitoring. Available in a range of form factors, each MPH2-B models provides metering at the input and branch level.

Manufacturer Part Number
MPHB1222
EAN/UPC
0813829017308,813829017308
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

MPH2 - Specifications

Mounting: Preinstalled Toolless brackets, Universal Mounting bracket Ability to ship rack PDU preinstalled in Emerson Racks

Input Power Options North America:

100 - 120V 1-ph 20A/30A
200 - 240V 1-ph 20/30A
200 - 240V 3-ph 20/30/50/60A
208/120V 3-ph 20/30A
415V/240V 3-ph 20A/30A

Input Power Options International:

230V 1-ph 16A/32A
230/400V 3-ph 16A/32A/63A

Input Wiring Options: 10 ft. pluggable power cord or Hardwired

Max. Capacity North America: 17.2 kW

Max. Capacity International: 22.2 kW

Outlet Options:

NEMA 5-20; IEC 320C13
IEC 320 C19
Locking capability on all outlets

Maximum Outlets:

Strip Metered: 42
Outlet Metered and / or
Switched: 24

Maximum Operating Temp. Range:

0°C to 60°C
(32°F to 140°F)

Storage Temperature Range:

-25°C to 85°C
(-13°F to 185°F)

Relative Humidity: 5% to 95%

Overcurrent Protection:

Software Electronic Overcurrent Protection
100% Rated 20A Branch Overcurrent Protection -
Hydraulic Magnetic
Circuit Breakers

Idle Power Consumption: 3W - 5W

0U Units Width x Depth:

56 mm x 50 mm
(2.2 in x 1.96 in)

0U units Length:

916 mm / 1004 mm /
1737 mm/ 1827 mm
(36 in) / (39.5 in) /
(68.4 in) / (72 in)

Standard Warranty: 2 years; Extended Warranties Available

Agency Approvals:

UL, CSA, CE, RoHS, REACH,
FCC Class A, CB, WEEE, ISTA

Metering Levels: Aggregate, Branch, Phase, Outlet

Parameters Measured: Volts, Current, kW, KVA, kWh, Power Factor, Crest Factor, Frequency

Metering Accuracy: +/-1%

Switching Capability: On, Off, Recycle, Lock, Unlock, Outlet Grouping Capability

Modularity: RPC2 communications module

Local Management:

Onboard Display,
Optional Local Display

Remote Management:

Onboard Web Interface; CLI; SNMP; SSH; Telnet
Integration with Avocent® ACS, Avocent Universal Management Gateway & Avocent MergePoint™ Unity Integration with DSView®, Rack Power Manager, Nform™ and the Trellis™ platform

SNMP version support: v1, v2 and v3

Authentication:

Local
Remote: Active Directory, LDAP, TACACS,
Radius, Kerberos

Encryption: MD5, AES, DES