Blacktop 500 Bluetooth Headset

Designed for the long haul

The Plantronics Blacktop™ 500 Bluetooth® headset cancels road noise, stays comfortable all day, and lets you manage calls without taking your eyes off the road.

Manufacturer Part Number
89090-01
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Hands-free Options
Bluetooth Headset: Yes

Connection
Wireless Range: Up to 33 feet Bluetooth range

Voice Commands
Enhanced Services: A2DP for audio streaming

Power
Battery Power: Up to 10 hours talk time | 10 days standby time
Charger Type: Micro USB to standard USB

Audio
A2DP: Yes
Noise-cancellation: Wind and noise-canceling microphone
Microphones: Noise-canceling microphone and wind screen

Connects To
Mobile Phone: Yes
Tablet: Yes
PC: Yes

Controls
Call Answer/End: Yes
Dedicated On/Off: Yes
Volume +/-: Yes
Mute: Yes