SuperChassis 836BE1C-R1K03B (black)

Manufacturer Part Number
CSE-836BE1C-R1K03B
EAN/UPC
0672042176038,672042176038
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product SKUs
CSE-836BE1C-R1K03B: SuperChassis 836BE1C-R1K03B (black)
Form Factor 3U chassis for motherboard support size of 13.68" x 13"
Processor Support Dual and Single Intel® and AMD processors
Dimensions
Width:17.2" (437mm)
Height:5.2" (132mm)
Depth:25.5" (647mm)
Packaging:26.6'' (W) x 13''(H) 39.9'' (L)
Gross Weight:72 lb (32.66 kg)
Available Colors:Black 
Expansion Slots • 7 full-height & full-length expansion slot(s)
Drive Bays:
Hot-swap: 16x 3.5" hot-swap SAS/SATA drive bay with SES2
SAS or enterprise SATA HDD only recommended
Backplane BPN-SAS3-836EL1 (SAS3 12Gb/s Single Expander backplane with 16 SAS3 3.5" drive slots connected through 4 mini-SAS3 HD cable connectors)
Front Panel Buttons: • Power On/Off button• System Reset Button
LEDs:
• 2 Network Activity LEDs
• HDD activity LED
• Power Status LED
• Power Fail LED
• System Information LED
Motherboard(s) for CSE-836BE1C-R1K03B
X10DAX : X10DRC-LN4+
X10DRC-T4+ : X10DRH-C
X10DRH-CT : X10DRH-i
X10DRH-iT : X10DRi-LN4+
X10DRi-T4+ : X10DRL-C
X10DRL-CT : X10DRL-iT
X10SRH-CF : X10SRH-CLN4F
X10SRL-F : X9DA7
X9DAE : X9DAi
X9DB3-F : X9DB3-TPF
X9DBi-F : X9DBi-TPF
X9DBL-3 : X9DBL-3F
X9DBL-i : X9DBL-iF
X9DR3-F : X9DRD-7LN4F
X9DRD-7LN4F-JBOD : X9DRD-EF
X9DRD-iF : X9DRD-LF
X9DRH-7F : X9DRH-7TF
X9DRH-iF : X9DRH-iF-NV
X9DRH-iTF : X9DRi-F
X9DRL-7F : X9DRL-EF

System Cooling
Fans:
• 3x 8cm hot-swap redundant PWM cooling fans
• 2x 8cm hot-swap exhaust fans & air shroud
 
System Monitoring
Chassis intrusion switch

Operating Environment (System)
Operating Temperature Range: 5°C - 35°C (41°F - 95°F)
Non-Operating Temperature Range: -40°C - 70°C (-40°F - 158°F)
Operating Relative Humidity Range: 8% - 90% (non-condensing)
Non-Operating Relative Humidity Range: 5% - 95% (non-condensing)