BTD 800 USB ML

BTD 800 USB ML
The BTD 800 USB ML is a PC dongle designed to work seamlessly with the Sennheiser PRESENCE™ UC ML Bluetooth® headset and Sennheiser MB Pro UC ML Bluetooth® headsets.

Optimized for Microsoft Lync
Together with the BTD 800 USB ML, Senn­heiser PRESENCE™ UC ML and MB Pro UC ML headsets provide you with a high end solution that lets you maximize the potential of your Unified Communications.

Manufacturer Part Number
504578
EAN/UPC
4044155084184,0615104239197,615104239197
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technology: Bluetooth® v4.0 / supported profiles: HSP 1.2, HFP 1.6 , A2DP 1.2, AVRCP 1.0
Audio bandwidth: Narrowband or wideband. A2DP.
Range: 25 m (device dependent)
Weight: 2 g
Transmission frequency: 2,4 GHz
Supported operation systems: Windows, Mac
USB: Version 2.0
Firmware update: Yes – application downloadable from www.sennheiser.com/cco/software