BTD 800 USB

Compatible with leading UC platforms
The BTD 800 USB dongle is in combination with the PRESENCEâ„¢ UC or the Mobile Business Pro Series headsets a solution that is compatible with leading UC platform providers such as Cisco, Avaya and IBM. This powerful combination provides you with a high-end solution that lets you maximize the potential of your Unified Communications.

Manufacturer Part Number
504579
EAN/UPC
4044155084191,0615104239234,615104239234
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Connector: USB Version 2.0
Weight: 2 g
Technology: Bluetooth® v4.0 / supported profiles: A2DP 1.2, HSP 1.2, HFP 1.6
Range: 25 m (device dependent)
Bluetooth: Narrowband or wideband. A2DP.
Transmission frequency: 2,4 GHz