Xeon Quad-core E5520 2.26GHz Server Processor Upgrade

The Intel® Xeon® processor 5500 series offers up to nine times faster performance over single-core servers. It automatically places CPUs and memory into an optimal power state for maximum performance, while reducing energy use over single-core servers. Users can also mix different generations of Intel Xeon processors within the same pool, achieving a 9:1 server consolidation ratio, while reducing operating costs up to 90 percent, resulting in an estimated eight month ROI.

Manufacturer Part Number
507680-B21
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Essentials
Launch Date: Q1'09
Processor Number: E5520
Intel® Smart Cache: 8 MB
Intel® QPI Speed: 5.86 GT/s
# of QPI Links: 2
Instruction Set: 64-bit
Embedded Options Available: No
Lithography: 45 nm
VID Voltage Range: 0.75V -1.35V

Performance
# of Cores: 4
# of Threads: 8
Processor Base Frequency: 2.26 GHz
Max Turbo Frequency: 2.53 GHz
TDP: 80 W

Memory Specifications
Max Memory Size (dependent on memory type): 144 GB
Memory Types: DDR3-800/1066
# of Memory Channels: 3
Max Memory Bandwidth: 25.6 GB/s
Physical Address Extensions: 40-bit
ECC Memory Supported : Yes

Package Specifications
Max CPU Configuration: 2
TCASE: 72°C
Package Size: 42.5mm x 45mm
Processing Die Size: 263 mm2
# of Processing Die Transistors: 731 million
Sockets Supported: FCLGA1366
Low Halogen Options Available: See MDDS

Advanced Technologies
Intel® Turbo Boost Technology : 1.0
Intel® Hyper-Threading Technology : Yes
Intel® Virtualization Technology (VT-x) : Yes
Intel® Virtualization Technology for Directed I/O (VT-d) : Yes
Intel® VT-x with Extended Page Tables (EPT) : Yes
Intel® 64 : Yes
Idle States: Yes
Enhanced Intel SpeedStep® Technology: Yes
Intel® Demand Based Switching: Yes

Intel® Platform Protection Technology
Trusted Execution Technology : No
Execute Disable Bit : Yes

‡ This feature may not be available on all computing systems. Please check with the system vendor to determine if your system delivers this feature, or reference the system specifications (motherboard, processor, chipset, power supply, HDD, graphics controller, memory, BIOS, drivers, virtual machine monitor-VMM, platform software, and/or operating system) for feature compatibility. Functionality, performance, and other benefits of this feature may vary depending on system configuration.