T1kVA Tower UPS (200-240VAC)

The T1kVA and T1.5kVA Tower Uninterruptible Power Supply (UPS) offerings provide power protection with increased efficiency and simplified power management to safeguard the high-availability of System x® and ThinkServer® server environments. With efficiency ratings of up to 97%, these compact tower designs can help reduce energy usage without compromising performance or reliability.

Manufacturer Part Number
55951KX
EAN/UPC
0883436548229,883436548229
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specification
T1kVA Tower UPS (200-240VAC)

General

Part number: 55951KX
Form factor: Tower
Topology: Line interactive, high frequency, sinewave output
VA/Watts rating: 1150 VA/770 W
Efficiency (on utility power): Up to 97%
Energy Star compliant: Yes

Electrical input
Input voltage: 200 - 240 V AC
Input frequency: 50/60 Hz
Max input amperage: 5.3 A
Input connector: IEC 320 C14 (10 A)
Input line cord: Optional (See Table 3)

Electrical output

Output voltage settings: 200/208/220/230/240 V AC
Output frequency: 50/60 Hz
Output power capacity:

  • 200 - 208 V AC: 1035 VA/693 W
  • 220 - 240 V AC: 1150 VA/770 W
Output connectors: 8x IEC 320 C13 (10 A)
Output load segments:
  • Primary: 4x C13
  • Group 1: 2x C13
  • Group 2: 2x C13
Batteries
Battery type: Valve Regulated Lead Acid (VRLA): Maintenance-free, sealed, and leak-proof
Battery capacity: 9 Ah
Battery management: ABM technology or temperature-compensated charging method (user selectable), automatic battery test, and deep discharge protection
Battery replacement: Hot-swap internal battery
External battery support: No
Typical backup times: See Table 5

Communications and management

USB port (Type B): Yes
RS-232 serial port (RJ-45): Yes
10/100 Mbps Ethernet port (RJ-45): Optional with Network Management Card, 46M4110
Environmental monitoring: Optional with Environmental Monitoring Probe, 46M4113 (requires Network Management Card 46M4110)
Management software: UPS Power Manager and UPS Power Protector
Control panel: Intelligent 5-button graphical LCD
LED indicators: Power On, On Battery, and Alarm
Remote On/Off and Power Off: Remote On/Off (ROO) and Remote Power Off (RPO) terminal block connector