AnyAngle iPad mini/mini 2/mini 3 Case

The iPad case that adjusts so you don’t have to.

Flip. Bend. Set. And get comfy.

Set your iPad® at any angle within 50 degrees or perfectly flat—to create a comfortable viewing angle no matter what you do.

Hold steady

The powerful hidden hinge keeps your iPad at the exact angle you set until YOU adjust it again.

Feel the attraction

Hidden magnets keep the stand secure so you can pick up and move your iPad without disrupting your viewing angle.

Protect your iPad

AnyAngle™ is designed to take on bumps, resist scratches and weather spills all thanks to the Logitech Essential Protection System.

AnyAngle fits every style too.

With six color combinations, it’s easy to find the perfect match.

Life is full of angles.

Take them on with the case that covers them all.

Manufacturer Part Number
939-001168
EAN/UPC
0097855110763,097855110763
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System Requirements

iPad mini, iPad mini 2, iPad mini 3

Warranty Information

1-Year Limited Hardware Warranty

Package Contents
  • Case
  • Documentation

Dimensions

Height: 5.77 in (146.5mm)
Width: 8.29 in (210.5 mm)
Depth: 0.58 in (14.8 mm)
Weight: 8.53 oz (242 g)

Technical Specifications

Auto wake/sleep feature wakes iPad when you open the cover and puts it to sleep when you close it.