Aegis Padlock Fortress - USB 3.0 Solid State Drive

  • Ultra-Resilient Solid State Drive
  • FIPS 140-2 Level 2 Validated
  • Secure PIN Access
  • Real-time 256-bit Military Grade AES-XTS Hardware Encryption
  • Software free design - No admin rights required
  • Water and Dust Resistant
  • Compatible with any OS - Windows, Mac & Linux
  • Ultra-fast USB 3.0 interface for data transfer rates up to 180 MB/sec
  • Designed and Assembled in the U.S.A.
Aegis Padlock Fortress Solid State Drive
The Perfect Blend of Durability, Security and Speed

With Speeds up to 180 MB/s Apricorn’s USB 3.0 Encrypted Solid State Drive Fuses FIPS 140-2 Hardware Data Protection with a Robust Design

Certified to NIST FIPS 140-2 Level 2 requirements, this drive is tested on 11 cryptographic levels. All data on the drive is protected with real-time hardware AES-XTS 256-bit encryption, and with no software required for installation or operation this drive needs no ADMIN rights. With no moving parts, this drive is drop and vibration resistant, unaffected by high humidity and works in extremes of temperature. Impervious to key logging attacks, you access the drive with your own unique PIN via an onboard keypad. Combine this with a USB 3.0 integrated cable and Solid State performance, and you have one powerful drive.

Manufacturer Part Number
A25-3PL256-S1000F
EAN/UPC
0708326914154,708326914154
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Data Transfer Rate: USB 3.0 – up to 180 MB/sec | *To acheive these data transfer speeds, your computer's internal drive must be solid state. In the case of your computer having a hard drive, the speed will be limited by your internal HDD
Power Supply: 100% Bus Powered
Buffersize: 8MB
Interface: USB 3.0
Average seek time: 0.1 ms Access Time
Shock - operating: 1500G/0.5ms | Virtually shock and vibration resistant
Warranty: 3 Year Limited
Approvals: FC CE | FIPS 140-2 Level 2 Validated
System Requirements: Compatible with all Operating Systems, including Windows, Mac and Linux Requires USB port (for maximum speeds must be used with a USB 3.0 port) - Backwards compatible with USB 2.0 and 1.1 One gigabyte (GB) = one billion bytes; accessible capacity will be less and actual capacity depends on the operating environment and formatting.
Comments: Drive Type: Solid State Drive
Encryption: 256-bit AES Hardware Encryption
Operating Temperature Range: -40°F to 158°F (-40°C to 70°C)
Operating Humidity Range: 95% humidity at temperatures under 131°F (55°C)
Vibration: 20G/20-2000Hz