Cable Management Bar

Don't leave your cables hanging

  • Secure all types of cables for rack mounted equipment
  • Perfect for securing network patch cables
  • Feed Velcro® straps or zip ties through slots for securing cables
  • Designed to work with static mounted equipment
  • Will work with sliding equipment provided the cables are unhooked before equipment is slid out
Fits any 2Post, 4Post racks
  • Works with standard 19" square, round or threaded hole racks

Manufacturer Part Number
137-1948
EAN/UPC
0807648019483,807648019483
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Rack Units: 1U or less
Included Hardware:

  • Kit Contents
  • Qty / Description
  • (4) Screws for 10-32 threaded holed racks, cabinets & enclosures
  • (4) Screws for 12-24 threaded holed racks, cabinets & enclosures
  • (4) 12-24 cage nuts for square holed racks, cabinets & enclosures
  • (4) 12-24 square nuts for non threaded holed racks, cabinets & enclosures

Assembly Notes: Phillips head screwdriver required
Finish: Black, textured, powder coat
Documentation: 18.91" (480 mm) x 4" (102 mm) x .75" (19 mm) Width x Depth x Height