BlackBelt 1st Degree Rugged Case for iPad Air 2 — Black

The iPad keeps getting thinner and lighter, and is being used in all kinds of places beyond the home such as classrooms and the workplace. That’s why we designed the Kensington BlackBelt 1st Degree Rugged Case, which meets military-grade testing. It surrounds the iPad Air 2 in a strong, cushioned layer of rubber for great drop protection. The rubberized surface offers non-slip grip so it’s easy to hold onto and prevents the iPad Air 2 from sliding off a table or desk. One part of the iPad that’s particularly vulnerable is the corners, so the BlackBelt 1st Degree is designed with extra thick corner protection. There’s also a raised bezel that protects the iPad screen from scratches. Even with all this protection, the BlackBelt 1st Degree provides access to all the tablet’s ports, controls and cameras, and makes charging and syncing easy.

Manufacturer Part Number
K97365WW
EAN/UPC
0085896973652,085896973652
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Best For: Tablets
  • Color Group: Black
  • Protection: Back Protection, Drop Protection