USB 3.0 Docking Station for 2.5" and 3.5" SATA HDD - Black

This HDD docking station can connect to 2.5" & 3.5" SATA HDD devices. Connected drives do not need to be installed, this is a plug & play device. This HDD docking station utilizes high strength ABS material. It includes a separate power supply designed to provide a stable current. It comes with built-in device protection for the drives in case of power surges. This improves durability and reliability for your equipment.

Manufacturer Part Number
SI-ENC50070
EAN/UPC
0810154018970,810154018970
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • SuperSpeed USB 3.0 Connection
  • Supports 3.5" & 2.5" SATA I, II, III drives
  • High strength ABS material, handy and strong
  • Touch-sensitive power switch, fashionable and easy to use
  • Power Supply: 12V/2.5A
  • Hot plug, plug and play