Brilliance 241B6QPYEB Widescreen LCD Monitor

Crisp images, efficient performance

with PowerSensor saves energy

The Philips PowerSensor AH-IPS LED display using 65% post consumer recycled plastics and PVC, BFR free housing is ideal for eco-friendly productivity

Excellent performance

  • AH-IPS display for brilliant images with vivid colors
  • Less eye fatigue with Flicker-free technology
  • SmartImage presets for easy optimized image settings

Designed for people

  • SmartErgoBase enables people-friendly ergonomic adjustments
  • Low bezel-to-table height for maximum reading comfort

Easy to experience

  • Built-in stereo speakers for multimedia
  • USB Hub with 4 ports for easy connections
  • DisplayPort connection for maximum visuals

Sustainable Eco-design

  • PowerSensor saves up to 80% energy costs
  • Zero power consumption with 0 watt hard switch
  • 65% post consumer recycled plastics with TCO Edge

Manufacturer Part Number
241B6QPYEB/75
EAN/UPC
8712581724825
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Picture/Display
• LCD panel type: AH-IPS LCD
• Backlight type: W-LED system
• Panel Size: 23.8 inch / 60.5 cm
• Effective viewing area: 527.04 (H) x 296.46 (V)
• Aspect ratio: 16:9
• Optimum resolution: 1920 x 1080 @ 60Hz
• Response time (typical): 14 ms
• SmartResponse (typical): 5 ms (Gray to Gray)
• Brightness: 250 cd/m²
• Contrast ratio (typical): 1,000:1
• SmartContrast: 20,000,000 :1
• Pixel pitch: 0.2745 x 0.2745 mm
• Viewing angle: 178º (H) / 178º (V), @ C/R > 10
• Picture enhancement: SmartImage
• Display colors: 16.7 M
• Scanning Frequency: 30 - 83 kHz (H) / 56 - 76 Hz (V)
• sRGB

Connectivity
• Signal Input: DisplayPort, DVI-D (digital, HDCP), VGA (Analog )
• USB: USB 2.0 x 4
• Sync Input: Separate Sync, Sync on Green
• Audio (In/Out): PC audio-in, Headphone out

Convenience
• Built-in Speakers: 2 Wx2
• User convenience: SmartImage, Volume, PowerSensor, Menu, Power On/Off
• Control software: SmartControl Premium
• OSD Languages: Brazil Portuguese, Czech, Dutch, English, Finnish, French, German, Greek, Hungarian, Italian, Japanese, Korean, Polish, Portuguese, Russian, Simplified Chinese, Spanish, Swedish, Traditional Chinese, Turkish, Ukranian
• Other convenience: Kensington lock, VESA mount (100x100mm)
• Plug & Play Compatibility: DDC/CI, Mac OS X, sRGB, Windows 8.1 / 8 / 7

Stand
• Height adjustment: 130 mm
• Pivot: 90 degree
• Swivel: -175/+175 degree
• Tilt: -5/20 degree

Power
• ECO mode: 14 W (typ.)
• On mode: 16.73 W (typ.) (EnergyStar 6.0 test method)
• Standby mode: < 0.3 W (typ.)
• Off mode: Zero watts with Zero switch
• Power LED indicator: Operation - White, Standby mode- White (blinking)
• Power supply: Built-in, 100-240VAC, 50-60Hz

Dimensions
• Product with stand(max height): 563 x 511 x 257 mm
• Product without stand (mm): 563 x 351 x 53 mm
• Packaging in mm (WxHxD): 619 x 525 x 184 mm

Weight
• Product with stand (kg): 6.47 kg
• Product without stand (kg): 3.98 kg
• Product with packaging (kg): 9.13 kg

Operating conditions
• Temperature range (operation): 0°C to 40°C °C
• Temperature range (storage): -20°C to 60°C °C
• Relative humidity: 20%-80 %
• Altitude: Operation: +12,000ft (3,658m), Nonoperation: +40,000ft (12,192m)
• MTBF: 30,000 hour(s)

Sustainability
• Environmental and energy: EnergyStar 6.0, PowerSensor, EPEAT Gold, TCO edge, RoHS
• Recyclable packaging material: 100 %
• Post consumer recycled plastic: 65%
• Specific Substances: PVC / BFR free housing, Mercury free, Lead free

Compliance and standards
• Regulatory Approvals: BSMI, CE Mark, cETLus, FCC Class B, GOST, SASO, SEMKO, TCO 6.0, TUV Ergo, TUV/GS, WEEE

Cabinet
• Front bezel: Black
• Rear cover: Black
• Foot: Black
• Finish: Texture