1.3MP H.264 Low Lux WDR IR Mini Fixed Rugged IP Dome

The Target Mini Fixed Rugged Dome is an outdoor, fixed, mini-sized network camera equipped with an automatic IR-cut filter and IR LEDs for day and night surveillance. The camera adheres to IK10 and IP67 standards. It is adjustable in 2 axis (pan and tilt) and can be connected through PoE.

Manufacturer Part Number
GV-EDR1100-0F
EAN/UPC
4717095109544
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Camera:
Image Sensor: 1/3" progressive scan low lux CMOS
Picture Elements: 1280 (H) x 1024 (V)
Minimum Illumination:

  • Color: 0.05 Lux
  • B/W: 0.03 Lux
  • IR ON: 0 Lux
Shutter Speed: Automatic, Manual (1/5 ~ 1/8000 sec.)
White Balance: Automatic, Manual (2800K ~ 8500K)
Gain Control: Automatic
S/N Ratio: 50 dB
WDR: Yes
Dynamic Range: Up to 72 dB

Lens
Megapixel: Yes
Day/Night: Yes (with removable IR‐cut filter)
Focal Length: 2.8 mm
Lens Type: Fixed
Maximum Aperture: F/2.0
Mount: M12, Pitch 0.5 mm
Horizontal FOV: 93°
Image Format: 1/2.7"
Operation:
  • Focus: Fixed
  • Zoom: Fixed
  • Iris: Fixed
IR LED Quantity: 12 IR LEDs
Max. IR Distance: 15 m (50 ft)

Operation:
Video Compression: H.264, MJPEG
Video Streaming: Dual streams from H.264 and MJPEG
Frame Rate: 30 fps at 1280 x 1024
                   * The frame rate and the performance may vary depending on the number of connections and data bitrates (different scenes).
Image Setting: Brightness, Contrast, Saturation, Sharpness, Gamma, White Balance, Flicker‐less, Image Orientation, Shutter Speed, D/N Sensitivity, Backlight Compensation, WDR, Defog
Audio Support: N/A

Video Resolution:
Main Stream:
  • 4:3: 1280 x 960, 640 x 480, 320 x 240
  • 16:9: 1280 x Main Stream 720, 640 x 360, 448 x 252
  • 5:4: 1280 x 1024, 640 x 512, 320 x 256

Network:
Interface: 10/100 Ethernet
Ethernet Protocol: DHCP, DynDNS, FTP, HTTP, HTTPS, NTP, ONVIF (Profile S), QoS (DSCP), RTSP, SNMP, SMTP, TCP, UDP, UPnP, 3GPP/ISMA

Mechanical:
Camera Angle Adjustment:
  • Pan ‐45° ~ 45°
  • Tilt 0° ~ 63°

Connectors:
  • Power: 2‐pin terminal block, PoE
  • Ethernet: Ethernet (10/100 Base‐T), RJ‐45 cable

LED Indicator: 4 LEDs: Link, ACT, Power, Status

General:
Environment Temperature:
  • Start‐up: ‐20°C ~ 50°C (‐4°F ~ 122°F)
  • Operation: ‐30°C ~ 50°C (‐22°F ~ 122°F)

Humidity: 10% to 90% (no condensation)
Power Source: 12V DC / PoE (IEEE 802.3af)
Max. Power Consumption: 5.8 W
Dimension: ø 114 x 62.8 mm (4.49’’ x 2.47”)
Weight: 600 g (1.32 lb)
Ingress Protection: IP67
Vandal Resistance: IK10 for metal casing
Regulatory: CE, FCC, RCM, RoHS compliant

Power over Ethernet:
PoE Standard: PoE (IEEE 802.3af Power over Ethernet / PD)
PoE Power Supply Type: End‐Span
PoE Power Output: Per Port 48V DC, 350mA. Max. 15.4 watts

Web Interface:
Installation Management: Web‐based configuration
Maintenance: Firmware upgrade through Web Browser or Utility
Access from Web Browser: Camera Live View, Video Recording, Change Video Quality, Bandwidth Control, Image Snapshot, Audio, Picture in Picture, Picture and Picture, Privacy   Mask, Text Overlay, Digital PTZ
Language: Arabic / Bulgarian / Czech / Danish / Dutch / English / Finnish / French / German / Greek / Hebrew / Hungarian / Indonesian / Italian /Japanese / Lithuanian / Norwegian / Persian / Polish / Portuguese / Romanian / Russian / Serbian / Simplified Chinese / Slovakian / Slovenian / Spanish / Swedish / Thai / Traditional Chinese / Turkish

Applications:
Network Storage: GV‐NVR, GV‐System, GV‐Recording Server
Smart Device Access: GV‐Eye for Android smartphone, tablet, iPhone, iPod Touch, and iPad
Live Viewing: IE, mobile phone
CMS Server support: GV‐Control Center, GV‐Center V2, GV‐VSM