Why V7 Cables? + Selection - Choose from a wide variety of length and color options. + Pricing - V7 cables are competitively priced and affordable. + Dependability - V7 cables are factory terminated and tested to ensure the highest levels of performance and reliability. + Guarantee - V7 lifetime warranty against material or manufacturing defects keeps you worry-free.
Note:
V7 Model #: V7E235MM-1.5M-BK-2N
IM SKU #: YE3716
EAN: 4038489018816
Cable length: 1.5m (5 ft)
Color: Black
Compliance: CE, RoHS
Connector 1: 3.5mm (m)
Connector 2: 3.5mm (m)
Country of Origin: China
Packaging type: Polybag
Product Type: Audio Cable
Warranty: 2 years