2.5-inch Mobile Hard Drive For Digital Video Apps

CinemaStar™ Z5K500 is the second generation 7mm, 5400 RPM, 2.5-inch consumer electronics hard drive with 500GB capacity. These 500GB per platter models use Advanced Format and have been customized to support digital video and surveillance applications. Advanced Format increases physical sector size from 512 bytes to 4096 (4K) bytes, thereby increasing capacities and error correction capabilities. Consult the HGST Advanced Format Technology Brief for more information on these drives. The slimmer CinemaStar Z5K500 is designed as a direct replacement for standard 9.5mm HDD and is well suited for TV integration and portable video products.

Manufacturer Part Number
0J42255
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model # / Part # :

  • HCC545050A7E630 / 0J42255

Interface : SATA 6Gb/s
Capacity (GB) : 500
Sector size (variable, Bytes/sector) : 512
Recording zones : 24
Data Heads (physical) : 4
Data Disks : 2
Max Areal Density (Gbits/sq. in.) : 375

Performance :
Data Buffer (MB) : 32
Rotational Speed (RPM) : 5400
Latency Average (ms) : 5.5
Media transfer rate (Mbits/sec, max) : 875
Interface transfer rate (MB/sec, max) : 300
Seek Time (read, ms, typical) : 15

Reliability :
Power on hours (POH) per month : 730
Load/Unload Cycles : 600,000

Acoustics :
Idle (Bels) : 2.4
Operational (Bels, typical) : 2.5

Power :
Requirement : +5 VDC (+/-5%)
Startup (W, peak, max) : 4.5
Read/Write (W, avg) : 1.4
Low power idle (W, avg) : 1.3

Physical size :
Z-Height (mm) : 9.5
Dimensions (width x depth, mm) : 70 x 100
Weight (g, max) : 95

Environmental (operating) :
Ambient temperature : 5º to 65ºC
Shock (half-sine wave) : 400G (2 ms) 225G (1ms)

Environmental (non-operating) :
Ambient temperature : -40º to 65ºC
Shock (half-sine wave) : 1000G (1ms)

Capacity GB - One GB is equal to one billion bytes when referring to hard drive capacity. Accessible capacity will vary according to operating environment and formatting.
Advanced Format drive: 4K physical sectors with 512 byte emulation
Data Buffer (MB) - Portion of buffer used for firmware
Seek Time: Average - excludes command overhead
Availability - Designed for low duty cycle, non mission-critical digital video and surveillance applications. Note that customer environments vary application to application.
Operating Temperature - Assumes CE operational conditions