airMAX 2x2 PtP Bridge Dish Antenna

The RD-5G30-LW features the same gain as the RD-5G30 and adds the following advantages:

  • Lightweight yet robust components lessen the load.
  • The extended depth of the dish reflector rejects noise interference in co‑location deployments.
  • The design of the mounting bracket allows for ease of installation on a pole or tower.

Manufacturer Part Number
RD-5G30-LW
EAN/UPC
0810354021954,810354021954
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Antenna Characteristics
 
Model: RD-5G30-LW
Dimensions: 650 x 650 x 386 mm (25.6 x 25.6 x 15.2")
Weight: 7.4 kg (16.31 lb)
Frequency Range: 5.1 - 5.9 GHz
Gain: 30 dBi
HPOL Beamwidth: 5.8° (3 dB)
VPOL Beamwidth: 5.8° (3 dB0
F/B Ratio: 30 dB
Max. VSWR: 1.6:1
Wind Loading:  790 N @ 200 km/h (178 lbf @ 125 mph)
Wind Survivability: 200 km/h (125 mph)
Polarization: Dual-Linear
Cross-pollsolation: 35 dB Min.
ETSI Specification: EN 302 326 DN2
Mounting: Universal Pole Mount, Rocket Bracket, and Weatherproof RF Connectors Included