High-Performance airMAX ac Bridge

Incorporating a dish reflector design with proprietary airMAX® ac technology, the PowerBeam™ ac is ideal for CPE deployments requiring maximum performance.

Integrated Radio Design

Ubiquiti’s InnerFeed™ technology integrates the radio into the feedhorn of an antenna, so there is no need for cables to connect the radio to the antenna. This improves performance because it eliminates cable losses.

Performance Breakthrough

airMAX® ac products offer improved latency, noise immunity, scalability and significantly increased throughput performance.

Superior Processing

Ubiquiti's airMAX® engine with custom IC dramatically improves TDMA latency and network scalability. The custom silicon provides hardware acceleration capabilities to the airMAX scheduler, to support the high data rates and dense modulation used in airMAX ac technology.

Incredible Antenna “Beam” Performance

The form factor of the PowerBeam™ ac features the highest gain for its size. The PowerBeam ac’s excellent beam directivity provides the best performance in high-noise environments.

Advanced Software Technology

Ubiquiti’s airMAX® technology is proven in millions of deployments worldwide, exhibiting outstanding performance in outdoor environments. The TDMA airMAX protocol enables unprecedented scalability, high throughput and low latency in unlicensed, multipoint networks.

Manufacturer Part Number
PBE-5AC-620
EAN/UPC
0810354025259,810354025259
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

PBE-5AC-620 System and Regulatory/Compliance

Processor Specs: Atheros MIPS 74Kc, 720 MHz
Memory: 128 MB DDR2, 8 MB Flash
Networking Interface: (1) 10/100/1000 Ethernet Port
Wireless Approvals: FCC, IC, CE
RoHS Compliance: Yes

PBE-5AC-620 Physical/Electrical/Environmental

Dimensions: 620 x 620 x 386 mm (24.41 x 24.41 x 15.2")
Weight: 6.4 kg (14.11 lb)
Power Supply: 24V, 0.5A Gigabit PoE
Power Method: Passive PoE (Pairs 4, 5+; 7, 8 Return)
Supported Voltage Range: 20-26VDC
Max. Power Consumption: 8.5W
Gain: 29 dBi
Operating Frequency:
Worldwide: 5150 - 5875 MHz
USA: 5725 - 5850 MHz
Wind Loading: 872 N @ 200 km/h (196 lbf @ 125 mph)
Wind Survivability: 200 km/h (125 mph)
LEDs: (1) Power, (1) LAN, (4) WLAN
Signal Strength LEDs: Software-Adjustable to Correspond to Custom RSSI Levels
Channel Sizes:
PtP Mode: 10/20/30/40/50/60/80 MHz
PtMP Mode: 10/20/30/40 MHz
Polarization: Dual Linear
Enclosure: Outdoor UV Stabilized Plastic
Mounting: Pole-Mount Kit Included
ESD/EMP Protection: Air: ± 24 kV, Contact: ± 24 kV
Operating Temperature: -40 to 70° C (-40 to 158° F)
Operating Humidity: 5 to 95% Non-Condensing
Salt Fog Test: IEC 68-2-11 (ASTM B117), Equivalent: MIL-STD-810 G Method 509.5
Vibration Test: IEC 68-2-6
Temperature Shock Test: IEC 68-2-14
UV Test: IEC 68-2-5 at 40° C (104° F), Equivalent: ETS 300 019-1-4
Wind-Driven Rain Test: ETS 300 019-1-4, Equivalent: MIL-STD-810 G Method 506.5