10/100/1000 Ethernet Media Converter Stand-Alone

The SGFEB provides a cost effective method for integrating 1000Base-SX/LX fiber into a 10/100/1000Base-T copper environment. Deploying fiber into today’s networks provides the ability to transmit data over significantly longer distances than is possible on copper. Fiber also protects your data from external sources of noise and interference, improving network performance.

Manufacturer Part Number
SGFEB1039-130-NA
EAN/UPC
0648177039067,648177039067
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Standards:

  • IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3z, IEEE 802.3az

Data Rates

  • Copper:10/100/1000 Mbps
  • Fiber:1000Mbps, 100Mbps also supported via
  • SFP port

Filtering Addresses: 8k MAC Addresses
Max Frame Size: 10,260 byte Jumbo Frames
Status LEDs

  • PWR (Power): On = Power is provided to converter
  • LACT (Fiber Link/Activity): On = Link,
  • Blink = Activity
  • RJ-45 Upper Left (TPLink/Activity/Duplex):
  • Green = Link Full Duplex, Blink = Activity,
  • Amber = Link Half Duplex, Blink = Activity
  • RJ-45 Upper Right (Speed): Green = 1000Mbps,
  • Amber = 100Mbps, Off = 10Mbps

Dip Switches:

  • Two Port Models
  • Switch 1: TP1 - Auto-Negotiation Enable / Disable
  • Switch 2: TP1 – Force 100Mbps or 10Mbps with switch 1 disabled
  • Switch 3: TP1 – Force Full or Half Duplex with switch 1 disabled
  • Switch 4: Link Pass Through Enable / Disable
  • Switch 5 & 6: Controls the Fiber SFP port for 1000M, 100M, or SGMII

Additional Dip Switches:

  • Multiport Models with additional 4 position dipswitch:
    • Switch 1 & 2: Controls the 2nd Fiber SFP port for 1000M, 100M, or SGMII
    • Switch 3 & 4: Fiber Redundancy Enable/Disable, Revertive Mode, and Fiber P2/P3 blocking
Dimensions:
  • Length: 4.8” (122 mm)
  • Width: 3.25” (82 mm)
  • Height: 1.0” (25 mm
Power:
  • Input: 7.5 to 24 VDC
  • Provided by wide input AC Wall Mount Adapter
Power consumption 2.2 Watts
Environment:
  • Operating Temp: 0 C to 50 C (32 F to 122 F)
  • Storage Temp: -15 to +65 C
  • Humidity: 5% - 95%, non-condensing
  • Altitude: 0 – 10,000 ft.
Weight:
  • Single unit: 0.55 LBs (0.25kg)
  • Shipping weight: 2 lbs. (0.9kg)
Regulatory Compliance:
  • EN55022 Class A, EN55024, FCC Class A, CE Mark
  • Safety Compliance: Wall Mounted Power Supply: UL Listed, UL60950 and CSA Certified
Warranty: Lifetime