1.3MP Mini Dome Network Camera

Manufacturer Part Number
DS-2CD2510F
EAN/UPC
0816783019654,816783019654
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Camera

Image Sensor: : 1/3" Progressive Scan CMOS
Min. Illumination: : Color: 0.01 lux@F1.2, AGC on
B/W: 0.001 lux@F1.2, AGC on
Shutter time: : 1/25(1/30) s to 1/100,000 s
Lens: : 4mm@F2.0, angle of view: 68° (4mm)
(2.8mm, 6mm optional)
Lens Mount: : M12
Adjustment Range: : Pan: ±15°, tilt: 0~90°, rotation: ±15°
Day& Night: : Electronic
Wide Dynamic Range: : Digital WDR
Digital noise reduction: : 3D DNR

Compression Standard

Video Compression: : H.264/M-JPEG
Bit Rate: : 32 Kbps ~ 16 Mbps
Dual Stream: : Yes

Image

Max. Image Resolution: : 1280x960
Frame Rate: : 50Hz: 25fps (1280 × 960), 25fps (1280 x 720), 25fps (704 x 576), 25fps (640 x 480)
60Hz: 30fps (1280 × 960), 30fps (1280 x 720), 30fps (704 x 576), 30fps (640 x 480)
BLC: : Yes, zone configurable

Network

Network Storage: : NAS
Alarm Trigger: : Motion detection, tampering alarm, network disconnect , IP address conflict, storage exception
Protocols: : TCP/IP, ICMP, HTTP, HTTPS, FTP, DHCP, DNS, DDNS, RTP, RTSP, RTCP, PPPoE, NTP, UPnP, SMTP, SNMP, IGMP, 802.1X, QoS, IPv6, Bonjour
System Compatibility: : ONVIF, PSIA, CGI

Interface

Communication Interface: : 1 RJ45 10M / 100M ethernet interface
On-board storage: : Built-in Micro SD/SDHC/SDXC card slot, up to 64 GB

General

Operating Conditions: : -30 °C ~ 60 °C (-22 °F ~ 140 °F)
Humidity 95% or less (non-condensing)
Power Supply: : 12 VDC ± 10%, PoE (802.3af)
Power Consumption: : Max. 4 W
Impact Protection: : IEC60068-2-75Eh, 50J; EN50102, up to IK10
Weather Proof: : IP66
Dimensions: : 99.9 x 97.5 x 46.5
Weight: : 250g