This Lenovo 0A65722 compatible 2GB DDR3-1600MHz Dual Rank Unbuffered 1.5V 204-pin CL11 SODIMM is 100% guaranteed to be compatible with your system and to work right the first time. Adding additional memory is the best way to increase the performance of your system. All our memory is built to strict JEDEC standards to meet or exceed the Tier 1 OEM's factory requirements. Our products are also guaranteed by federal law to not affect or void OEM warranties.
Note:
CAS Latency:CL11,Compatible OEM:Lenovo,Compatible With OEM Part Number(s):0A65722,DIMM Type:Unbuffered,Error Correction:No,Factory Original Tier 1:No,Form Factor:SODIMM,Kit:No Kit - 1 Piece,Memory Size:2GB,Memory Speed:DDR3-1600MHz,Memory Voltage:1.5V,Pins:204,Product Shipping Dimension(HxWxD):0.5 in. x 2 in. x 6.5 in.,Product Shipping Weight(LB):0.5,Rank:Dual,Speed:1600MHz,Technology:DDR3,UPC Code:821455233412,Distributor: D&H:To Be Determined,Distributor: Ingram Micro:To Be Determined,Distributor: Ingram Micro Canada:To Be Determined,Distributor: Synnex Corporation:4103687,Distributor: Tech Data:11777620,Reseller: Provantage:To Be Determined,Reseller: SHI:To Be Determined,Reseller: Tiger Direct:To Be Determined