ADD-ST-SC-5M5OM3 Fiber Optic Duplex Patch Network Cable

This is a 5m SC (male) to ST (male) aqua duplex riser-rated fiber patch cable. An OM3 cable has a core size of 50 microns that supports 10 Gigabit Ethernet at lengths measuring up to 300 meters, and 40 Gigabit or 100 Gigabit Ethernet measuring up to 100 meters. This optical fiber, nonconductive, riser (OFNR) cable is best suited for use in interior fiber-optic applications. A duplex cable is a two-strand fiber optic patch cable that works best with transceivers that both transmit and receive. Our patch cables are 100% compliant for all of your networking needs. Our products are guaranteed by federal law to not affect or void OEM warranties.

Manufacturer Part Number
ADD-ST-SC-5M5OM3
EAN/UPC
0821455234723,821455234723
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Application: Patch
Availability: Call for Availability
Cable Mode: Duplex
Color: Aqua
Compatible OEM: Industry Standard
Connector: ST (Male) to SC (Male)
Core/Cladding: 50/125µm
Jacket Type: LSZH
Length: 5.00m (16.40ft)
Media: LOMM
Product Dimension(HxWxD): 8 in. x 8 in. x .75 in.
Product Shipping Dimension(HxWxD): 13 in. x 11 in. x 1.75 in.
Product Shipping Weight(LB): 0.4
Product Weight(LB): 0.1
Standard: OM3
Strand Count: 2
UPC Code: 821455234723