PowerBeam PBE-M5-620 Wireless Bridge

Incorporating a dish reflector design with advanced technology, the PowerBeam™ is the latest generation of Ubiquiti Networks® airMAX® CPE for customer locations.

Integrated Radio Design

Ubiquiti’s InnerFeed® technology integrates the radio into the feedhorn of an antenna, so there is no need for cables to connect the radio to the antenna. This improves performance because it eliminates cable losses.

Plug and Play Installation

The PowerBeam™ requires no tools for assembly; only a single wrench is required for pole-mounting.

Incredible Antenna “Beam” Performance

The form factor of the PowerBeam™ features the highest gain for its size. The PowerBeam’s excellent beam directivity provides the best performance in high-noise environments.

Advanced Software Technology

Ubiquiti’s airMAX® technology is proven in millions of deployments worldwide, exhibiting outstanding performance in outdoor environments. The TDMA airMAX protocol enables unprecedented scalability, high throughput and low latency in unlicensed, multipoint networks.

Protective Radome

The PBE-RAD-400 is a protective radome that shields the radio from the elements; it is available as an optional accessory for the PowerBeam PBE-M2-400 and PBE-M5-400.

Manufacturer Part Number
PBE-M5-620-US
EAN/UPC
0810354021916,810354021916
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Frequency: 5 GHz
Throughput: 150+ Mbps
Range: 30+ km