NanoBeam ac NBE‑5AC‑19 Wireless Bridge

High-Performance airMAX® ac Bridge

Incorporating innovative industrial design with proprietary airMAX® ac technology, the NanoBeam® ac is ideal for CPE deployments requiring maximum performance from the smallest possible footprint.

Performance Breakthrough

airMAX® ac products offer improved latency, noise immunity, scalability and significantly increased throughput performance.

Superior Processing

Ubiquiti's airMAX® engine with custom IC dramatically improves TDMA latency and network scalability. The custom silicon provides hardware acceleration capabilities to the airMAX scheduler, to support the high data rates and dense modulation used in airMAX ac technology.

Incredible Antenna “Beam” Performance

The form factor of the NanoBeam® ac features the highest gain for its size. The NanoBeam ac’s excellent beam directivity provides the best performance in high-noise environments.

Advanced Software Technology

Ubiquiti’s airMAX® technology is proven in millions of deployments worldwide, exhibiting outstanding performance in outdoor environments. The TDMA airMAX protocol enables unprecedented scalability, high throughput and low latency in unlicensed, multipoint networks.

Plug and Play Installation

The NanoBeam® ac mounts to a variety of surfaces including poles or walls, and offers the freedom of three-axis alignment. No screws are required for pole-mounting, and only a single wall screw (not included) is required for wall-mounting.

Wall Mount Kit

Use the optional NBE-WMK Wall Mount Kit for enhanced stability when mounting the NanoBeam on a wall.

Manufacturer Part Number
NBE-5AC-19-US
EAN/UPC
0810354021619,810354021619
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Frequency: 5 GHz
Throughput: 450+ Mbps
Range: 15+ km