D715 Desk Telephone

A professional desk phone with high-speed connectivity and high quality audio

The D715 is designed to provide the professional worker with the best in high-speed connectivity combined with high-quality audio. The integral Gigabit switch provides future proofing and, combined with the USB port, enables high levels of flexibility and functionality. The USB port can connect a USB headset, a D7 expansion module or WiFi.

Featuring a four-line black and white graphical display, the D715 also has four context sensitive keys, an intuitive, user-friendly menu and five programmable keys with built-in LEDs for visual call indication. It supports four SIP identities. Dual stack IPv4 / IPv6 ensures future proofing. The D715’s combination of features and affordability makes it an ideal endpoint for service providers and larger scale installations.

Manufacturer Part Number
4039
EAN/UPC
4001883040394,4260059581899,0811819011893,811819011893
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Protocols

  • SIP (RFC3261)
  • DHCP, NTP
  • HTTP / HTTPS / TFTP
  • LDAP (Directory)
  • Dual Stack IPv4 / IPv6
User Interface
  • Localization (language, time, dial tone)
  • Red LED for call indication / message waiting
  • 4 context-sensitive keys
  • 5 programmable function keys with green LEDs
  • Paper inlay for labeling of function keys
  • Dedicated message key
  • Audio keys with LED indication: Mute, speakerphone, headset
  • Volume key
  • 4-way navigation key, OK and cancel keys
  • Menu-driven user interface
Security
  • 802.1X authentication and EAPOL 
  • Transport layer security (TLS)
  • SRTP (RFC3711), SIPS, RTCP
  • HTTPS server/client
  • password-protected web interface
  • VPN-support
  • VLAN (IEEE 802.1Q)
  • LLDP-MED, RTCP-XR
Phone features
  • Dimensions (approx.): 205 x 185 x 40 mm (LxWxD) w/o footstand (8.1”x7.3”x1.6”) 205 x 185 x 200/220 mm (LxWxD) with footstand (8.1”x7.3”x7.9”/8.7”)
  • Weight (approx.): device 440g, footstand 120g
  • Input voltage: 5V DC (SELV)
  • Power supply: PoE or 5V DC 10 Watts 
  • power adapter
  • Handset: 4P4C connector
  • Headset connectors: 
  • Wired: 4P4C connector or USB connector
  • Wireless: USB connector or proprietary 4-pin  connector for snom EHS Advanced
  • Hearing aid compatible (HAC) handset
  • 1 x USB 2.0 host port, type A, Hi/Full/Low-Speed
  • Environmental conditions:
  • Ambient temperature: 0°C to 35°C (32°F to 95°F)
  • Storage temperatur: -10°C to 45°C (14°F to 113°F)
  • Humidity: 5% to 95% (non-condensing)
  • Included in delivery:
  • Base phone unit
  • Foot stand
  • Handset with cord
  • Ethernet cable
  • Quick Start Guide
  • Color: Black
  • Warranty: 2 years
  • Part Number: 00004039 (all markets)
Type Approval
  • CE Mark
  • FCC Class B
  • Safety IEC 60950, CB
Part numbers for accessories
00004011: D7 Expansion Module (black)
00002362: snom EHS Advanced
00003820: Wallmount plate for 7-series
00002730: Power adapter PSAC10R-050 (EU/US clip)