ControlPad CP48 USB HID

The ControlPad CP48-USBHID is versatile, 48-key programmable keypad. The keys are relegendable, allowing the user to label them to fit a specific need. The non-volatile, programmable memory allows the keypad to connect to any USB port without installing resident software. The keypad is easy to program using the Windows compatible software provided. Assembled with high quality Cherry MX keyswitches, the keys are durable, yet light and easy to press -- a feature lacking on lesser quality keypads.

  • 48 fully programmable keys with relegendable keycaps
  • 3 double keys, 3 extra single keys, and a keycap puller included
  • 6' Detacheable USB cable with Type A plug included
  • 2-level programmable, equivalent to 96 keys
  • 3 Programmable LEDs
  • Supports USB MultiMedia keys
  • Supports F1 through F24
  • Optional protective latex covers available
  • Low power consumption
  • Uses the highest quality key switches rated at 50 million operations
  • 1-year warranty
  • Programmable

Manufacturer Part Number
CP48-USBHID
EAN/UPC
0768897648001,768897648001,0768897648506,768897648506
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

  • Detacheable USB cable is 1.8m (6 ft) long
  • Consumes less than 10mA
  • Power supplied by USB port
  • Complies with FCC Class B standards
  • Includes redefinition program (MacroMaster682.exe)
  • Uses gold plated industrial quality mechanical key switches
  • Key life: 5 x 107 Cycles
  • Momentary contact with tactile sound
  • Temperature range is 0 to 70C (32 to 158F)
  • Weight of keypad alone is 0.44 kg (1 lb 3 Oz)
  • Keypad with single ship pack is 0.9 kg (2 lb)
  • Relative humidity: 0% to 98%
  • Will boot PC standalone in USB mode