Built upon the award winning GuardianOS, the SnapServer XSR 40 offers enterprise class management and data protection features, all in a 1U rack-mount form factor. Ideal for file sharing, backup and remote access the SnapServer XSR 40 supports SATA-II hard drives and is scalable up to 240TB. The SnapServer GuardianOS includes DynamicRAID for seamless storage expansion by adding or replacing hard drives as capacity requirements change. In addition, all SnapServer storage volumes can grow or shrink dynamically within the storage pool without IT intervention, preventing costly provisioning errors and unnecessary upgrades.
With both block and file level access, the XSR 40 has cross-platform compatibility with Windows, Linux, UNIX and Macintosh systems. GuardianOS includes additional data protection features such as high performance snapshots, direct backup to RDX, BitTorrent Sync™ and optional data replication.
Protect your data and let your storage grow seamlessly as capacity needs change with the SnapServer XSR 40 and DynamicRAID.
Note:
Operating System: Guardian OS 7.6
Management: Web-based GUI, CLI, SnapServer Manager
Network File Protocols: SMB, CIFS, NFS, AFP, HTTP, FTP
iSCSI Support: Included
Snapshots: Included
Replication: SnapEDR
Sync and Mobile Access: BitTorrent Sync
Microsoft Active Directory Support: Included
VMware Support: VMware Ready
Form Factor: 1U rackmount
CPU and Memory: Intel Dual Core 1.8 GHz and 4GB DDR3 ECC DIMM
Drive Configuration: 2 x SATA or 4 x SATA
RAID Levels: Traditional RAID Levels 0, 1, 5, 6, 10, JBOD / Dynamic RAID Dual or Single Parity
Drive Types Supported: Enterprise SATA-II: 1TB, 2TB, 3TB, 4TB, 5TB, 6TB
Network Connectivity: 2 x 1GbE Ethernet Included
USB Interface: UPS, Printers, Tape Devices, RDX QuikStor
Expansion Array: Supports up to 3 SnapExpansion Chassis
Expansion Array Interface : SFF-8088 SAS (optional SAS HBA required)
Local Backup Interface : USB 2.0
Physical / Mounting : Width: 17.17 in (436 mm) Height: 1.73 in (44 mm) Depth: 19.25 in (489 mm) Weight: Without Drives: 17 lbs (7.7 kg) With 4 Drives: 24 lbs (10.9 kg)
Agency Approvals: IEC/EN/UL 60950, cULus
Power: Power Rating: 200W, 100-240 VAC, 50-60Hz
Input Current: Max 4A (RMS) @ 115VAC, 2A (RMS) @ 230VAC
Power Consumption: 80W (steady state)
Environmental Limits: Operating Environment: Temperature: 32° F to 95° F (0° C to 35° C), Humidity Range: 20% to 80%, non-condensing,: Shock: 6 pulses of 31G for up to 2ms, Altitude: -50ft. to +10,000ft.
Non-Operating Environment: Temperature: -40° F to 149° F (-40° C to 65° C), Humidity Range: 90%, non-condensing,: Altitude: -50ft. to +35,000ft.
Standard Warranty: 3 Year Level 1, Advance Parts Replacement with 24x7 telephone tech support
Included Accessories: US Power Cord, EMEA Power Cord, UK Power Cord, Serial DB9 to RJ-11 Adapter, Fixed Rack Rail Mounting Kit, Two 7 ft. Cat-5 Ethernet Cables, Quick Start Guide