Indoor 802.11ac Access Point

Featuring Wi-Fi 802.11ac, 3x3 MIMO technology and a sleek industrial design, the UniFi® AP-AC is a Ubiquiti Networks® Access Point (AP), ideal for deployment of high-performance wireless networks.

Breakthrough Hardware Performance

The UniFi® AP-AC supports simultaneous dual-band operation, up to 1300 Mbps with 3x3 MIMO in the 5 GHz band and up to 450 Mbps with 3x3 MIMO in the 2.4 GHz band.

Sleek Industrial Design

Featuring a clean industrial design, the UniFi® AP-AC can be integrated seamlessly into any wall or ceiling surface (mounting kits included). The LED indicator simplifies deployment and configuration.

Rapid Deployment

Configuration is quick and easy using the UniFi® Controller software, which is bundled with the UniFi AP hardware at no extra charge – no separate software, licensing or support fee.

Scalable Enterprise Wi-Fi Management

The UniFi® Controller software is a powerful, enterprise wireless software engine ideal for high-density client deployments requiring low latency and high uptime performance. With its software-based capabilities, the UniFi virtual control plane allows for unlimited scalability under one centralized controller.

Manufacturer Part Number
UAP-AC-3-US
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Frequency: 2.4 GHz, 5 GHz
2.4 GHz Throughput: 450 Mbps
5 GHz Throughput: 1300 Mbps
Range: 122 m