Available as three different Wi-Fi 802.11n models, the UniFi® AP is an Access Point ideal for deployment of high-performance wireless networks.
Sleek Industrial Design
Featuring a clean industrial design, the UniFi® AP can be integrated seamlessly into any wall or ceiling surface (mounting kits included). The LED indicator simplifies deployment and configuration.
Scalability for Thousands
With its software-based capabilities, the UniFi® virtual control plane allows for unlimited scalability under one centralized controller.
Rapid Deployment
Plug and Play installation and intuitive management reduce the need for dedicated IT personnel resources.
Amazing Long-Range Links
The UniFi® AP-LR offers a longer range – up to 183 m – than the base model UniFi AP or UniFi AP-PRO.
Simultaneous Dual-Band Wi-Fi
The UniFi® AP-PRO supports up to 300 Mbps, 2x2 MIMO for the 5 GHz band and up to 450 Mbps, 3x3 MIMO for the 2.4 GHz band.
Affordable Enterprise Wireless
The UniFi® AP is available for less than $100 USD MSRP, delivering high-performance Wi-Fi in a streamlined form factor.
No Software Fees
The UniFi® Controller software is bundled with the UniFi AP hardware at no extra charge — no separate software, licensing or support fee.
Scalable Enterprise Wi-Fi Management
The UniFi® Controller software is a powerful, enterprise wireless software engine ideal for high-density client deployments requiring low latency and high uptime performance. A single UniFi Controller running in the cloud can manage multiple sites: multiple, distributed deployments and multi-tenancy for managed service providers.
Note:
Frequency: 2.4 GHz
2.4 GHz Throughput: 300 Mbps
5 GHz Throughput: N/A
Range: 183 m