UniFi UAP Wireless Access Point

Available as three different Wi-Fi 802.11n models, the UniFi® AP is an Access Point ideal for deployment of high-performance wireless networks.

Sleek Industrial Design

Featuring a clean industrial design, the UniFi® AP can be integrated seamlessly into any wall or ceiling surface (mounting kits included). The LED indicator simplifies deployment and configuration.

Scalability for Thousands

With its software-based capabilities, the UniFi® virtual control plane allows for unlimited scalability under one centralized controller.

Rapid Deployment

Plug and Play installation and intuitive management reduce the need for dedicated IT personnel resources.

Amazing Long-Range Links

The UniFi® AP-LR offers a longer range – up to 183 m – than the base model UniFi AP or UniFi AP-PRO.

Simultaneous Dual-Band Wi-Fi

The UniFi® AP-PRO supports up to 300 Mbps, 2x2 MIMO for the 5 GHz band and up to 450 Mbps, 3x3 MIMO for the 2.4 GHz band.

Affordable Enterprise Wireless

The UniFi® AP is available for less than $100 USD MSRP, delivering high-performance Wi-Fi in a streamlined form factor.

No Software Fees

The UniFi® Controller software is bundled with the UniFi AP hardware at no extra charge — no separate software, licensing or support fee.

Scalable Enterprise Wi-Fi Management

The UniFi® Controller software is a powerful, enterprise wireless software engine ideal for high-density client deployments requiring low latency and high uptime performance. A single UniFi Controller running in the cloud can manage multiple sites: multiple, distributed deployments and multi-tenancy for managed service providers.

Manufacturer Part Number
UAP-3-US
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Frequency: 2.4 GHz
2.4 GHz Throughput: 300 Mbps
5 GHz Throughput: N/A
Range: 122 m