PowerBridge M PBM5 Wireless Bridge

Featuring a panel antenna design and dual-polarity performance, the PowerBridge®M is ideal for Point-to-Point (PtP) bridging applications that require a compact form factor.

Designed to Perform

The PowerBridge® is a slim-profile, high-performance panel antenna that provides a wind-loading advantage and improved aesthetics over dish deployment.

Plug and Play Installation

The PowerBridge®M features an all-in-one design for easy installation.

Advanced Software Technology

Ubiquiti’s airMAX® technology is proven in millions of deployments worldwide, exhibiting outstanding performance in outdoor environments. The TDMA airMAX protocol enables unprecedented scalability, high throughput and low latency in unlicensed, multipoint networks.

Powerful airOS® Features

Ubiquiti’s versatile airOS® firmware technology enables high-performance, outdoor multi-point networking. airOS provides features such as custom wireless settings, bridge or routing configuration and system management services.

Manufacturer Part Number
PBM5-US
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Frequency: 5 GHz
Throughput: 150+ Mbps
Range: 20+ km