Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Dimensions
620 x 460 x 390 mm (Mount Included)
Weight
2603 g (Mount Included)
Networking Interface
(1) 10/100 Ethernet Port
Enclosure
Outdoor UV Stabilized Plastic
Frequency
2412 - 2462 MHz
Gain
20 dBi
Output Power
28 dBm
Max. Power Consumption
3.0 W
Power Supply
24V, 0.5A PoE Adapter (Included)
Power Method
Passive Power over Ethernet
(Pairs 4, 5+; 7, 8 Return)
Max. VSWR
1.5:1
Wind Survivability
125 mph
Wind Loading
7.8 lbf @ 125 mph
ETSI Specification
EN 302 326 DN2
Shock and Vibration
ETSI300-019-1.4
Certifications
FCC, IC, CE
Operating Temperature
-30 to 75° C
Operating Humidity
5 to 95% Condensing