
Powerful airMAX™ BaseStation Platform
Building upon our market-leading Rocket™ series, the RocketM Titanium features enhanced radio perfomance and superior durability. Its carrier-class capabilities link distances up to 50+ km and provide breakthrough speeds of up to 150+ Mbps. The RocketM Titanium takes advantage of its Gigabit Ethernet connection to deliver high throughput for reliable data transfers.
The RocketM Titanium enclosure was specifcally designed to improve performance in harsh RF environments and in extreme weather conditions. Enclosed in aircraft-grade aluminum, the RocketM Titanium is a rugged, high-power, linear 2x2 MIMO radio.
Note:
Specifications
Model: RM5-Ti
Processor Specs: Atheros MIPS 74KC, 550 MHz
Memory Information: 128 MB SDRAM, 8 MB Flash
RF Connections:
Regulatory / Compliance Information:
Wireless Approvals: FCC Part 15.247, IC RS210, CE
RoHS Compliance: Yes
Physical / Electrical / Environmental
Dimensions: 160 x 80 x 44 mm
Weight: 350 gNetworking Interface:
Max. Power Consumption: 6.5 Watts (RM2-Ti), 8.0 Watts (RM5-Ti)
Power Supply: 48V, 0.5A PoE Adapter (Included)
Power Method: 802.3af Compliant
ESD/EMP Protection: 30KV Contact / Air for Ethernet
Operating Temperature: -30 to 75° C
Operating Humidity: 5 to 95% Condensing
Shock and Vibration: ETSI300-019-1.4