Rocket M2 Wireless Bridge

Featuring enhanced radio performance and mix-and-match industrial design, the Rocket™M is ideal for deployment in Point-to-Point (PtP) bridging or Point-to-MultiPoint (PtMP) applications.

Plug and Play Integration

Rocket™ radios seamlessly work together with airMAX® Sector, RocketDish™>, Omni and Yagi antennas for PtP and PtMP links. Every airMAX antenna has a built-in Rocket mount, so no tools are needed to install the Rocket.

Advanced Software Technology

Ubiquiti’s airMAX® technology is proven in millions of deployments worldwide, exhibiting outstanding performance in outdoor environments. The TDMA airMAX protocol enables unprecedented scalability, high throughput and low latency in unlicensed, multipoint networks.

Frequency and Channel Flexibility

Built to survive harsh environments, the Rocket™M is available in several frequency models and supports multiple channel bandwidths, depending on the specific model and local country regulations.

Spectrum Analysis Tools

The airView® Spectrum Analyzer allows operators to identify noise signatures and analyze frequency usage and activity levels onsite, so new access points can be set up on the least-used channels to optimize wireless performance.

Manufacturer Part Number
ROCKETM2-US
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Frequency: 2.4 GHz
Throughput: 150+ Mbps
Ports: (1) 10/100 Ethernet