5Ghz Indoor/Outdoor airMax 13dBi CPE

Leading-Edge Industrial Design

Ubiquiti Networks™ set the bar for the world's first low-cost and efficient broadband Customer Premises Equipment (CPE) with the original NanoStation™. The NanoStationM and NanoStationlocoM take the same concept to the future with sleek and elegant form factors, along with integrated airMAX™ (MIMO TDMA protocol) technology.

The low cost, high performance, and small form factor of NanoStationM and NanoStationlocoM make them extremely versatile and economical to deploy.

Manufacturer Part Number
LOCOM5-US
EAN/UPC
0722301806586,722301806586
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System Information
Model: locoM5/M2 locoM9
Processor Specs: Atheros MIPS 24KC, 400 MHz
Memory: 32 MB SDRAM, 8 MB Flash
Networking Interface: (1) 10/100 Ethernet Port

Regulatory/Compliance Information
Wireless Approvals: FCC Part 15.247, IC RS210, CE
RoHS Compliance: Yes

Physical/Electrical/Environmental
Model: locoM5
Dimensions (mm): 163 x 31 x 80
Weight: 0.18 kg
Power Supply (PoE): 24V, 0.5A
Max. Power Consumption: 5.5 W
Gain: 13 dBi
RF Connector: -
Polarization: Dual Linear
Enclosure Characteristics: Outdoor UV Stabilized Plastic
Mounting: Pole Mounting Kit Included
Power Method: Passive Power over Ethernet (pairs 4, 5+; 7, 8 return)
Operating Temperature: -30 to 75° C
Operating Humidity: 5 to 95% Condensing
Shock & Vibration: ETSI300-019-1.4

Operating Frequency Summary (MHz)
Model: NSM5/locoM5
Worldwide: 5170 - 5875
USA: 5725 - 5850
USA: DFS 5250 - 5850