Revolutionary Design
The Bullet™ M Titanium is the latest version of the popular Ubiquiti Bullet. Like its predecessor, Bullet M Titanium is a wireless radio with an integrated N-Type RF connector that can be directly plugged in to any antenna1 to create a powerful and robust outdoor Access Point, Client, or Bridge.
The Bullet M Titanium features a tough weatherproof design. Made from aircraft-grade aluminum, the casing is designed to withstand nature’s harshest elements.
With up to 600 mW of power and enhanced receiver design, the Bullet MTitanium is ideal for long-distance links, capable of up to 100+ Mbps real TCP/IP speeds over several kilometers.
Note:
System Inforamtion
Processor Specs Atheros MIPS 24KC, 400 MHz
Memory Information 32 MB SDRAM, 8 MB Flash
Networking Interface (1) 10/100 Ethernet Port
Regulatory / Compliance Information
Wireless Approvals FCC Part 15.247, IC RS210, CE
RoHS Compliance Yes
Physical / Electrical / Environmental
Dimensions 190 x 46 mm
Weight 196 g
Enclosure Characteristics Powder Coated Aluminum
Antenna Connector N-Type Connector (male)
Power Supply 24V, 0.5A PoE Adapter (included)
Power Method Passive Power over Ethernet (pairs 4, 5+; 7, 8 return)
Max. Power Consumption
BM2-Ti 7 Watts
BM5-Ti 6 Watts
Operating Temperature -40 to 80° C
Operating Humidity 5 to 95% Condensing
Shock and Vibration ETSI300-019-1.4
Software Information
Modes Station, Access Point, AP Repeater
Services SNMP, DHCP, NAT
Utilities Site Survey with Preferred SSID, Antenna Alignment Tool, Discovery Utility
Security WEP/WPA/WPA2
QoS 802.11e / WMM Support
Statistical Reporting Ethernet Activity, Uptime, Packet Success/Errors