Pair the Bullet™M with any antenna for airMAX® deployment in Point-to-Point (PtP) bridging or Point-to-MultiPoint (PtMP) applications.
Fully Integrated Radio
Launched in 2008, the Bullet™ design helped transform the WISP industry. Its unique design upgrades link performance and reduces deployment complexity.
Carrier-Class Throughput
The Bullet™M delivers up to 100+ Mbps real TCP/IP throughput.
Durability to Last Outdoors
The robust, weatherproof case withstands harsh outdoor conditions.
Powerful Performance
The Bullet™M features up to 600 mW of power and an enhanced receiver design for PtP or PtMP deployment.
Long-Range Links
The Bullet™M provides high performance at a range of up to 50+ km, depending on its antenna.
Advanced Software Technology
Ubiquiti’s airMAX® technology is proven in millions of deployments worldwide, exhibiting outstanding performance in outdoor environments. The TDMA airMAX protocol enables unprecedented scalability, high throughput and low latency in unlicensed, multipoint networks.
Plug and Play Integration
Connect the Bullet™M to any existing antenna with an N-type female connector to create an airMAX® basestation.
Note:
Frequency: 2.4 GHz
Throughput: 100+ Mbps
PoE Adapter: Not Included